KNIPEX-Werk Pliers 02 01 180

Description
Knipex 02 01 180 Combination Plier
Request a Quote
Description
Knipex 02 01 180 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386923
Pliers 2386923
Knipex 02 01 180 Combination Plier

Knipex 02 01 180 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386923
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Needle Nose 45 Curved With Cutter Vinyl Grips - B238B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 100 oz (27.8 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details