KNIPEX-Werk Plier Sets 00 20 01 V15

Description
KNIPEX 00 20 01 V15 Set of pliers in a f
Request a Quote
Description
KNIPEX 00 20 01 V15 Set of pliers in a f
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2678472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2678472
Plier Sets 2678472
KNIPEX 00 20 01 V15 Set of pliers in a f

KNIPEX 00 20 01 V15 Set of pliers in a f

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2678472
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Plier - 0351-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Features Cutting Edge
View Details
2 suppliers