SWITCH KEY WRENCH, BIG; Length:76mm; For Use With:Air Conditioning & Ventilation Systems, Shut-off Valves; Product Range:-; SVHC:No SVHC (27-Jun-2018); Range:9; Tool Body Material:Zinc; Weight:50g RoHS Compliant: NA
WRENCH, CONTROL CABINET KEY, 76MM, ZINC; Length:76mm; For Use With:Air Conditioning & Ventilation Systems, Shut-off Valves; Product Range:-; Tool Body Material:Zinc RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 21M8601 |
| Product Name | Switch Key Wrench, Big; Length Knipex |