Knipex Tools LP Terminal Blocks - Accessories - Wire Ferrules 97 99 351

Description
18 AWG (0.75 MM2) LONG WIRE END
Request a Quote
Description
18 AWG (0.75 MM2) LONG WIRE END
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNIPEX Wire End Ferrules are UL certified and designed for use with select KNIPEX crimping pliers. They accommodate a crimping range from 20 to 4 AWG, making them suitable for various wire sizes. The product includes long insulated end ferrules, which are available in multiple insulation colors and sizes, ensuring compatibility with different applications. Each bag contains a specific quantity of ferrules, allowing for efficient inventory management. These ferrules are manufactured in Germany, reflecting a commitment to quality.

Datasheet Summary
Powered by GS/AI

KNIPEX Wire End Ferrules are UL certified and designed for use with select KNIPEX crimping pliers. They accommodate a crimping range from 20 to 4 AWG, making them suitable for various wire sizes. The product includes long insulated end ferrules, which are available in multiple insulation colors and sizes, ensuring compatibility with different applications. Each bag contains a specific quantity of ferrules, allowing for efficient inventory management. These ferrules are manufactured in Germany, reflecting a commitment to quality.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2172-9799351-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2172-9799351-ND
Terminal Blocks - Accessories - Wire Ferrules 2172-9799351-ND
18 AWG (0.75 MM2) LONG WIRE END

18 AWG (0.75 MM2) LONG WIRE END

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 2172-9799351-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details