Knipex Tools LP Terminal Blocks - Accessories - Wire Ferrules 97 99 330

Description
20 AWG (0.5 MM2) WIRE END FERRUL
Request a Quote
Description
20 AWG (0.5 MM2) WIRE END FERRUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNIPEX Wire End Ferrules are UL certified and designed for use with select KNIPEX crimping pliers. The crimping range accommodates wire sizes from 20 AWG (0.5 mm¬=) to 4 AWG. These ferrules are available in various insulation colors and configurations, including standard insulated, twin insulated, and non-insulated options. Each type is packaged in quantities ranging from 50 to 200 pieces per bag, depending on the specific part number. The product is manufactured in Germany, ensuring high quality and reliability for electrical connections.

Datasheet Summary
Powered by GS/AI

KNIPEX Wire End Ferrules are UL certified and designed for use with select KNIPEX crimping pliers. The crimping range accommodates wire sizes from 20 AWG (0.5 mm¬=) to 4 AWG. These ferrules are available in various insulation colors and configurations, including standard insulated, twin insulated, and non-insulated options. Each type is packaged in quantities ranging from 50 to 200 pieces per bag, depending on the specific part number. The product is manufactured in Germany, ensuring high quality and reliability for electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2172-9799330-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2172-9799330-ND
Terminal Blocks - Accessories - Wire Ferrules 2172-9799330-ND
20 AWG (0.5 MM2) WIRE END FERRUL

20 AWG (0.5 MM2) WIRE END FERRUL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 2172-9799330-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details