Knipex Tools LP Pliers 86 03 250

Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-8603250-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"

"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-8603250-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Long Reach 30° Offset Diagonal Pliers - 82001 - Gray Tools Canada Inc.
Specs
Type Diagonal
Length 11 inch (279 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details