Knipex Tools LP Pliers 86 02 250

Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-8602250-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"

"Adjustable (Water Pump) Pliers Flat Nose Smooth 9.84"" (250.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-8602250-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details