Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND TOOLS
KNIPEX TOOLS LP
33 03 160 -- PLIERS
Knipex Tools LP
Pliers
33 03 160
Description
DUCKBILL PLIERS-CHROME PLATED
ODG (Origin Data Global)
Done
Datasheet
Description
DUCKBILL PLIERS-CHROME PLATED
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Pliers
33 03 160
Pliers
33 03 160
DUCKBILL PLIERS-CHROME PLATED
DUCKBILL PLIERS-CHROME PLATED
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Hand Tools
Product Number
33 03 160
Product Name
Pliers
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Cable Knife Set; 0.16 2.75; Includes All Cable Brackets In A Sortimo Box Rohs Compliant Wago
206-1400
View Details
Pexco
EnduroSharp® Back Up Pad “Quick Change” Bushing
View Details
Newport MKS
Hex Adjustment Knob, 0.05" (1.27 mm), 4 Pack
HX.050-1.27M-PK
View Details
Petersen Products Co.
Strapfab For Cutting Mild Steel Up To 1" Wide
938-744A
View Details