Knipex Tools LP Pliers 25 06 160

Description
"Electronics Pliers Snipe (Chain) Nose Serrated 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Snipe (Chain) Nose Serrated 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-2506160-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Snipe (Chain) Nose Serrated 6.30"" (160.0mm)"

"Electronics Pliers Snipe (Chain) Nose Serrated 6.30"" (160.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-2506160-ND
Product Name Pliers
Type Specialty / Other; Snipe (Chain) Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details