Knipex Tools LP Pliers 25 01 140

Description
"Electronics Pliers Snipe (Chain) Nose Serrated 5.50"" (139.7mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Snipe (Chain) Nose Serrated 5.50"" (139.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-2501140-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Snipe (Chain) Nose Serrated 5.50"" (139.7mm)"

"Electronics Pliers Snipe (Chain) Nose Serrated 5.50"" (139.7mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-2501140-ND
Product Name Pliers
Type Specialty / Other; Snipe (Chain) Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Plier - D209-5C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Round-Nose
Length 5.06 inch (129 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details
2 suppliers
6545 - Circlip pliers for outside circlips - 65456000 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.51 inch (140 mm)
Weight 3.7 oz (1.03 N)
View Details