Knipex Tools LP Pliers 13 02 614 T BKA

Description
"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-1302614TBKA-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"

"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-1302614TBKA-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details