Knipex Tools LP Pliers 09 12 240 T BKA

Description
"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"
Request a Quote Datasheet
Description
"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-0912240TBKA-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-0912240TBKA-ND
Product Name Pliers
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details