Knipex Tools LP Pliers 02 02 180

Description
"Combination Pliers Flat Nose Serrated 7.25"" (184.2mm)"
Request a Quote Datasheet
Description
"Combination Pliers Flat Nose Serrated 7.25"" (184.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-0202180-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 7.25"" (184.2mm)"

"Combination Pliers Flat Nose Serrated 7.25"" (184.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-0202180-ND
Product Name Pliers
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details