Knight Optical (UK) Ltd Quartz Retarder 770nm 1/2 wave retardation 25.4mmdia Mounted RQT2528

Description
Knight Optical supplies quality and cost effective low order wave plates made from optical grade AR-coated, crystallized quartz and mounted in durable blackened aluminium rings for ease of integration and handling. Quartz wave plates are suitable for both high and low power applications due to their negligible absorption and high transmission characteristics. Key applications include: Electro-optical modulation Phase shift correction in medical microscopy Optical isolators Laser power attenuation Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to circular polarisation (λ/4 type). The effect of the wave plate is dependent on the retardation. Low order wave plates offer a cost effective compromise between angular and wavelength sensitivity and the higher price of zero order type plates. Our quartz wave plates are available in all key laser wavelengths available to purchase directly from this page. Bespoke wavelengths, sizes and mounts are available through Knight Optical’s extensive custom optical service. Contact our technical sales team for more information.
Datasheet
Description
Knight Optical supplies quality and cost effective low order wave plates made from optical grade AR-coated, crystallized quartz and mounted in durable blackened aluminium rings for ease of integration and handling. Quartz wave plates are suitable for both high and low power applications due to their negligible absorption and high transmission characteristics. Key applications include: Electro-optical modulation Phase shift correction in medical microscopy Optical isolators Laser power attenuation Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to circular polarisation (λ/4 type). The effect of the wave plate is dependent on the retardation. Low order wave plates offer a cost effective compromise between angular and wavelength sensitivity and the higher price of zero order type plates. Our quartz wave plates are available in all key laser wavelengths available to purchase directly from this page. Bespoke wavelengths, sizes and mounts are available through Knight Optical’s extensive custom optical service. Contact our technical sales team for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Retarder 770nm 1/2 wave retardation 25.4mmdia Mounted - RQT2528 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Quartz Retarder 770nm 1/2 wave retardation 25.4mmdia Mounted
RQT2528
Quartz Retarder 770nm 1/2 wave retardation 25.4mmdia Mounted RQT2528
Knight Optical supplies quality and cost effective low order wave plates made from optical grade AR-coated, crystallized quartz and mounted in durable blackened aluminium rings for ease of integration and handling. Quartz wave plates are suitable for both high and low power applications due to their negligible absorption and high transmission characteristics. Key applications include: Electro-optical modulation Phase shift correction in medical microscopy Optical isolators Laser power attenuation Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to circular polarisation (λ/4 type). The effect of the wave plate is dependent on the retardation. Low order wave plates offer a cost effective compromise between angular and wavelength sensitivity and the higher price of zero order type plates. Our quartz wave plates are available in all key laser wavelengths available to purchase directly from this page. Bespoke wavelengths, sizes and mounts are available through Knight Optical’s extensive custom optical service. Contact our technical sales team for more information.

Knight Optical supplies quality and cost effective low order wave plates made from optical grade AR-coated, crystallized quartz and mounted in durable blackened aluminium rings for ease of integration and handling. Quartz wave plates are suitable for both high and low power applications due to their negligible absorption and high transmission characteristics.

Key applications include:

  • Electro-optical modulation
  • Phase shift correction in medical microscopy
  • Optical isolators
  • Laser power attenuation

Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to circular polarisation (λ/4 type). The effect of the wave plate is dependent on the retardation. Low order wave plates offer a cost effective compromise between angular and wavelength sensitivity and the higher price of zero order type plates.

Our quartz wave plates are available in all key laser wavelengths available to purchase directly from this page. Bespoke wavelengths, sizes and mounts are available through Knight Optical’s extensive custom optical service. Contact our technical sales team for more information.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Polarizers
Product Number RQT2528
Product Name Quartz Retarder 770nm 1/2 wave retardation 25.4mmdia Mounted
Polarizer Features Anti-Reflection Coating
Unlock Full Specs
to access all available technical data

Similar Products

Variable Wave Plate, Berek's, 8-32 and M4 Threads - 5540-U - Newport MKS
Specs
Optical Polarizer Waveplate / Retardation Plate
Wavelength Range 200 to 1600 nm (2000 to 16000 Å)
Clear Aperture 10 mm (0.3937 inch)
View Details
Thin Film Polarizers -  - CRYSTECH, Inc.
Specs
Surface Quality 10-5 Scratch / Dig
Polarizer Application Infrared; Visible
View Details
Rochon Polarizer - PRC-150-YVO4 - CASTECH, Inc.
Specs
Optical Polarizer Calcite Polarizer
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/4
View Details