Knight Optical (UK) Ltd Right Angle Prism N-BK7 or equivalent 6.25x6.25mm Uncoated PTK0600

Description
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked with a variety of coatings to meet a variety of applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. Prisms coated with a standard reflecting coating, generally aluminium, will work over a wider range of incidence angles. These are commonly known as protected right angle prisms. Another option is to apply a conventional mirror coating on the hypotenuse surface, which allows the prism to be used as a mirror but mounted from behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect light and for image displacement. Stock right angled prisms are available to purchase directly from this site. We also offer custom right angled prisms in unique sizes and designs to meet our customers individual requirements. For more information on our custom capabilities or to place an order, please contact our technical sales team.
Description
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked with a variety of coatings to meet a variety of applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. Prisms coated with a standard reflecting coating, generally aluminium, will work over a wider range of incidence angles. These are commonly known as protected right angle prisms. Another option is to apply a conventional mirror coating on the hypotenuse surface, which allows the prism to be used as a mirror but mounted from behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect light and for image displacement. Stock right angled prisms are available to purchase directly from this site. We also offer custom right angled prisms in unique sizes and designs to meet our customers individual requirements. For more information on our custom capabilities or to place an order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Right Angle Prism N-BK7 or equivalent 6.25x6.25mm Uncoated
PTK0600
Right Angle Prism N-BK7 or equivalent 6.25x6.25mm Uncoated PTK0600
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked with a variety of coatings to meet a variety of applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. Prisms coated with a standard reflecting coating, generally aluminium, will work over a wider range of incidence angles. These are commonly known as protected right angle prisms. Another option is to apply a conventional mirror coating on the hypotenuse surface, which allows the prism to be used as a mirror but mounted from behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect light and for image displacement. Stock right angled prisms are available to purchase directly from this site. We also offer custom right angled prisms in unique sizes and designs to meet our customers individual requirements. For more information on our custom capabilities or to place an order, please contact our technical sales team.

Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked with a variety of coatings to meet a variety of applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. Prisms coated with a standard reflecting coating, generally aluminium, will work over a wider range of incidence angles.

These are commonly known as protected right angle prisms. Another option is to apply a conventional mirror coating on the hypotenuse surface, which allows the prism to be used as a mirror but mounted from behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect light and for image displacement.

Stock right angled prisms are available to purchase directly from this site. We also offer custom right angled prisms in unique sizes and designs to meet our customers individual requirements. For more information on our custom capabilities or to place an order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PTK0600
Product Name Right Angle Prism N-BK7 or equivalent 6.25x6.25mm Uncoated
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Prism - PR 709 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-300-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 30 mm (1.18 inch)
Prism Material BK7 Glass
View Details
Dispersion Wedge, FemtoOptics, 20 x 50 mm, 0.5 mm thick, N-BK7, AR Coated - 25RB12-01UF.AR2 - Newport MKS
Specs
Prism Type Wedge
Prism Material BK7 Glass
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details