Knight Optical (UK) Ltd Right Angle Prism UV fused silica 10x10mm Uncoated PTF1000

Description
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm. Right angle prisms are generally used to bend light, reflect light and for image displacement.
Description
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm. Right angle prisms are generally used to bend light, reflect light and for image displacement.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Right Angle Prism UV fused silica 10x10mm Uncoated
PTF1000
Right Angle Prism UV fused silica 10x10mm Uncoated PTF1000
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm. Right angle prisms are generally used to bend light, reflect light and for image displacement.

Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm.

Right angle prisms are generally used to bend light, reflect light and for image displacement.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PTF1000
Product Name Right Angle Prism UV fused silica 10x10mm Uncoated
Surface Quality 40-20 Scratch / Dig
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 1064 nm - 10SR20AR.33 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Optical Dove Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Dove
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Fresnel Prism - PR 675 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details