Knight Optical (UK) Ltd Porro Prism 20mm aperture PIJ2002

Description
Porro prisms are variants of the standard 90° prism but used as a pair to displace and invert a beam. Porro prisms are widely used in binoculars where they orientate the image correctly and reduce the total length of the binoculars by a small amount.
Description
Porro prisms are variants of the standard 90° prism but used as a pair to displace and invert a beam. Porro prisms are widely used in binoculars where they orientate the image correctly and reduce the total length of the binoculars by a small amount.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Porro Prism 20mm aperture
PIJ2002
Porro Prism 20mm aperture PIJ2002
Porro prisms are variants of the standard 90° prism but used as a pair to displace and invert a beam. Porro prisms are widely used in binoculars where they orientate the image correctly and reduce the total length of the binoculars by a small amount.

Porro prisms are variants of the standard 90° prism but used as a pair to displace and invert a beam. Porro prisms are widely used in binoculars where they orientate the image correctly and reduce the total length of the binoculars by a small amount.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PIJ2002
Product Name Porro Prism 20mm aperture
Largest Dimension 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-300-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 30 mm (1.18 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, ValuMax, N-BK7, 12.7 mm, Uncoated - BRP-12.7 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Fresnel Prism - PR 723 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details