Knight Optical (UK) Ltd Equilateral Prism UV fused silica 15x15mm aperture Uncoated PEF1515

Description
These dispersing equilateral dispersing prisms have a very simple triangular cross section. Equilateral dispersion prisms are commonly used for wavelength separations, i.e. refracting white light into a rainbow pattern effect. Depending on the material used equilateral dispersion prisms can be used over a wide range of wavelengths. We offer UV Fused silica prisms for use in the ultra-violet wavelength from 170nm and other high index materials which are used for visible applications. Antireflective coatings are applied to most of our high index grade of equilateral dispersion prisms as high index material is sceptical to staining and corrosion which anti-reflective coatings eliminate. Antireflective coatings also help to improve output of the light as they prevent light loss due to surface reflection. The exit beam is in general at an angle to the input beam, this angle depending on the prism material, the wavelength and the incidence angle. Equilateral prisms can be manufactured using Calcium Fluoride in the UV or silicon and germanium for thermal imaging use. Silicon is particularly useful at the 3-5µm wavelength and germanium at the 7-14µm wavelength. Stock equilateral prisms are available to purchase directly from this website. To enquire about our custom prism capabilities, or to place a custom order, please contact our technical sales team.
Description
These dispersing equilateral dispersing prisms have a very simple triangular cross section. Equilateral dispersion prisms are commonly used for wavelength separations, i.e. refracting white light into a rainbow pattern effect. Depending on the material used equilateral dispersion prisms can be used over a wide range of wavelengths. We offer UV Fused silica prisms for use in the ultra-violet wavelength from 170nm and other high index materials which are used for visible applications. Antireflective coatings are applied to most of our high index grade of equilateral dispersion prisms as high index material is sceptical to staining and corrosion which anti-reflective coatings eliminate. Antireflective coatings also help to improve output of the light as they prevent light loss due to surface reflection. The exit beam is in general at an angle to the input beam, this angle depending on the prism material, the wavelength and the incidence angle. Equilateral prisms can be manufactured using Calcium Fluoride in the UV or silicon and germanium for thermal imaging use. Silicon is particularly useful at the 3-5µm wavelength and germanium at the 7-14µm wavelength. Stock equilateral prisms are available to purchase directly from this website. To enquire about our custom prism capabilities, or to place a custom order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Equilateral Prism UV fused silica 15x15mm aperture Uncoated
PEF1515
Equilateral Prism UV fused silica 15x15mm aperture Uncoated PEF1515
These dispersing equilateral dispersing prisms have a very simple triangular cross section. Equilateral dispersion prisms are commonly used for wavelength separations, i.e. refracting white light into a rainbow pattern effect. Depending on the material used equilateral dispersion prisms can be used over a wide range of wavelengths. We offer UV Fused silica prisms for use in the ultra-violet wavelength from 170nm and other high index materials which are used for visible applications. Antireflective coatings are applied to most of our high index grade of equilateral dispersion prisms as high index material is sceptical to staining and corrosion which anti-reflective coatings eliminate. Antireflective coatings also help to improve output of the light as they prevent light loss due to surface reflection. The exit beam is in general at an angle to the input beam, this angle depending on the prism material, the wavelength and the incidence angle. Equilateral prisms can be manufactured using Calcium Fluoride in the UV or silicon and germanium for thermal imaging use. Silicon is particularly useful at the 3-5µm wavelength and germanium at the 7-14µm wavelength. Stock equilateral prisms are available to purchase directly from this website. To enquire about our custom prism capabilities, or to place a custom order, please contact our technical sales team.

These dispersing equilateral dispersing prisms have a very simple triangular cross section. Equilateral dispersion prisms are commonly used for wavelength separations, i.e. refracting white light into a rainbow pattern effect. Depending on the material used equilateral dispersion prisms can be used over a wide range of wavelengths. We offer UV Fused silica prisms for use in the ultra-violet wavelength from 170nm and other high index materials which are used for visible applications. Antireflective coatings are applied to most of our high index grade of equilateral dispersion prisms as high index material is sceptical to staining and corrosion which anti-reflective coatings eliminate. Antireflective coatings also help to improve output of the light as they prevent light loss due to surface reflection. The exit beam is in general at an angle to the input beam, this angle depending on the prism material, the wavelength and the incidence angle.

Equilateral prisms can be manufactured using Calcium Fluoride in the UV or silicon and germanium for thermal imaging use. Silicon is particularly useful at the 3-5µm wavelength and germanium at the 7-14µm wavelength.

Stock equilateral prisms are available to purchase directly from this website. To enquire about our custom prism capabilities, or to place a custom order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PEF1515
Product Name Equilateral Prism UV fused silica 15x15mm aperture Uncoated
Prism Type Equilateral
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 650-1000 nm - 10SR20AR.16 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Fresnel Prism - PR 729 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Optical Penta Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Penta
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details