Knight Optical (UK) Ltd Plane Mirror Precision 1/4 wave Grade Ali/MgF2 (85% UV) 40x40x6mmthk MZM4040

Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.
Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/4 wave Grade Ali/MgF2 (85% UV) 40x40x6mmthk - MZM4040 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/4 wave Grade Ali/MgF2 (85% UV) 40x40x6mmthk
MZM4040
Plane Mirror Precision 1/4 wave Grade Ali/MgF2 (85% UV) 40x40x6mmthk MZM4040
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified.

We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications:

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MZM4040
Product Name Plane Mirror Precision 1/4 wave Grade Ali/MgF2 (85% UV) 40x40x6mmthk
Wavelength Range 180 to 650 nm (1800 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm - 20Z20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details