Knight Optical (UK) Ltd Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50x50x6mmthk MZG5050

Description
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.
Description
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50x50x6mmthk - MZG5050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50x50x6mmthk
MZG5050
Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50x50x6mmthk MZG5050
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are.

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MZG5050
Product Name Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50x50x6mmthk
Wavelength Range 750 to 2500 nm (7500 to 25000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Materials BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 266 nm, S2 Ground - 10QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details