Knight Optical (UK) Ltd Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50mmdia x 6mmthk MZG5000

Description
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.
Description
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50mmdia x 6mmthk - MZG5000 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50mmdia x 6mmthk
MZG5000
Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50mmdia x 6mmthk MZG5000
These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are. Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these precision grade lambda/ 10 mirrors can be supplied with any of our standard coatings and are suitable for interferometry and other demanding applications. Just some of the wide range of coatings that are available to produce your bespoke custom mirror are.

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Stock precision grade plane mirrors can also be edges to smaller diameters and other shapes at short notice.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MZG5000
Product Name Plane Mirror Precision 1/10 wave Grade Protected Gold (Ravg>97%) 50mmdia x 6mmthk
Wavelength Range 750 to 2500 nm (7500 to 25000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Materials BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Optical Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, R>99.97%, 583-663 nm - 10CM00SR.30F - Newport MKS
Specs
Wavelength Range 583 to 663 nm (5830 to 6630 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details