Knight Optical (UK) Ltd Plane Mirror Precision 1/4 wave Grade Gold (97%@750-FAR IR) 40x40x6mmthk MQG4040

Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.
Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/4 wave Grade Gold (97%@750-FAR IR) 40x40x6mmthk - MQG4040 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/4 wave Grade Gold (97%@750-FAR IR) 40x40x6mmthk
MQG4040
Plane Mirror Precision 1/4 wave Grade Gold (97%@750-FAR IR) 40x40x6mmthk MQG4040
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified.

We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications:

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MQG4040
Product Name Plane Mirror Precision 1/4 wave Grade Gold (97%@750-FAR IR) 40x40x6mmthk
Wavelength Range 750 to ? nm (7500 to ? Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-254-060-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Concave Mirror, Broadband Metallic, 25 mm Focal Length, 480-20,000 nm - 05DC50ER.2 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details