Knight Optical (UK) Ltd Plane Mirror Precision 1/4 wave Grade Enh/Ali (94% visible) 25mmdia x 6mmthk MQE2533

Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.
Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/4 wave Grade Enh/Ali (94% visible) 25mmdia x 6mmthk - MQE2533 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/4 wave Grade Enh/Ali (94% visible) 25mmdia x 6mmthk
MQE2533
Plane Mirror Precision 1/4 wave Grade Enh/Ali (94% visible) 25mmdia x 6mmthk MQE2533
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified.

We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications:

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MQE2533
Product Name Plane Mirror Precision 1/4 wave Grade Enh/Ali (94% visible) 25mmdia x 6mmthk
Wavelength Range 450 to 650 nm (4500 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-254-060-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 532 nm, S2 Ground - 10QM20HM.35-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details