Knight Optical (UK) Ltd Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 75x75x8mmthk MGI7575

Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.
Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 75x75x8mmthk - MGI7575 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 75x75x8mmthk
MGI7575
Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 75x75x8mmthk MGI7575
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified.

We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications:

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MGI7575
Product Name Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 75x75x8mmthk
Wavelength Range 700 to 1064 nm (7000 to 10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details