Knight Optical (UK) Ltd Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 15mmdia x 3mmthk MGI1522

Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.
Description
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 15mmdia x 3mmthk - MGI1522 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 15mmdia x 3mmthk
MGI1522
Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 15mmdia x 3mmthk MGI1522
These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified. We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications: Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

These are precision grade mirrors but not as expensive as the λ/10 versions. Used in many scientific instruments where quality is important but the use of the λ/10 versions cannot be justified.

We stock ¼ wave plane mirrors in a wide range of coatings to meet most applications:

  • Enhanced aluminium 94%R for visible applications.
  • 99.9% dielectric for laser use in visible applications.
  • UV aluminium for UV applications down to 180nm.
  • 98.5% dielectric for laser use in the NIR applications.
  • Ion plated silver for NIR-2000nm applications.
  • Protected gold for 750nm to far infra-red applications.

Standard sizes can be purchased directly from this site. Knight Optical also offer an extensive custom optic service and can cut and shape precision mirrors to fit our customer's requirements. For more information on custom mirror, or to place an order, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MGI1522
Product Name Plane Mirror Precision 1/4 wave Grade Dielectric (98% NIR) 15mmdia x 3mmthk
Wavelength Range 700 to 1064 nm (7000 to 10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm - 10D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details