Knight Optical (UK) Ltd Plane Mirror General Purpose Grade Enh/Ali (94% visible) 50x50x3mmthk MGE5002

Description
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more
Description
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror General Purpose Grade Enh/Ali (94% visible) 50x50x3mmthk - MGE5002 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror General Purpose Grade Enh/Ali (94% visible) 50x50x3mmthk
MGE5002
Plane Mirror General Purpose Grade Enh/Ali (94% visible) 50x50x3mmthk MGE5002
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more

Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications.
Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard.
We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:...
Enhanced aluminium 94%R for visible applications.
>98% dielectric for laser use in visible applications.
UV aluminium for UV applications down to 180nm.
98.5% dielectric for laser use in the NIR applications.
Ion-plated silver for NIR-2000nm applications.
Protected gold for 750nm to far infra-red applications.
Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available.
Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes.
Read more

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MGE5002
Product Name Plane Mirror General Purpose Grade Enh/Ali (94% visible) 50x50x3mmthk
Wavelength Range 450 to 650 nm (4500 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

NIR Dielectric Mirror, 1.0 in. Diameter, 700-900 nm - 5102 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details