Knight Optical (UK) Ltd Plane Mirror General Purpose Grade Gold (97%@750-FAR IR) 40x40x3mmthk MEG4002

Description
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more
Description
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror General Purpose Grade Gold (97%@750-FAR IR) 40x40x3mmthk - MEG4002 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror General Purpose Grade Gold (97%@750-FAR IR) 40x40x3mmthk
MEG4002
Plane Mirror General Purpose Grade Gold (97%@750-FAR IR) 40x40x3mmthk MEG4002
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more

Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications.
Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard.
We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:...
Enhanced aluminium 94%R for visible applications.
>98% dielectric for laser use in visible applications.
UV aluminium for UV applications down to 180nm.
98.5% dielectric for laser use in the NIR applications.
Ion-plated silver for NIR-2000nm applications.
Protected gold for 750nm to far infra-red applications.
Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available.
Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes.
Read more

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MEG4002
Product Name Plane Mirror General Purpose Grade Gold (97%@750-FAR IR) 40x40x3mmthk
Wavelength Range 750 to ? nm (7500 to ? Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details