Knight Optical (UK) Ltd Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 65x40x6mmthk MEE6508

Description
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more
Description
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 65x40x6mmthk - MEE6508 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 65x40x6mmthk
MEE6508
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 65x40x6mmthk MEE6508
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more

This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification.
These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications.
Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard.
We stock these 1 wave mirrors in a wide range of coatings to meet most applications:...
Enhanced aluminium 94%R for visible applications.
99.9% dielectric for laser use in visible applications.
UV aluminium for UV applications down to 180nm.
98.5% dielectric for laser use in the NIR applications.
Ion plated silver for NIR-2000nm applications.
Protected gold for 750nm to far infra-red applications.
Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important.
Read more

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MEE6508
Product Name Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 65x40x6mmthk
Wavelength Range 450 to 650 nm (4500 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 532 nm - 10Q20HE.2 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details