Knight Optical (UK) Ltd Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 50mmdia x 6mmthk MEE5033

Description
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more
Description
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 50mmdia x 6mmthk - MEE5033 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 50mmdia x 6mmthk
MEE5033
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 50mmdia x 6mmthk MEE5033
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more

This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification.
These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications.
Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard.
We stock these 1 wave mirrors in a wide range of coatings to meet most applications:...
Enhanced aluminium 94%R for visible applications.
99.9% dielectric for laser use in visible applications.
UV aluminium for UV applications down to 180nm.
98.5% dielectric for laser use in the NIR applications.
Ion plated silver for NIR-2000nm applications.
Protected gold for 750nm to far infra-red applications.
Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important.
Read more

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MEE5033
Product Name Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 50mmdia x 6mmthk
Wavelength Range 450 to 650 nm (4500 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 441.6 nm - 10D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details