Knight Optical (UK) Ltd Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 40x40x6mmthk MEE4003

Description
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more
Description
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 40x40x6mmthk - MEE4003 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 40x40x6mmthk
MEE4003
Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 40x40x6mmthk MEE4003
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these 1 wave mirrors in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. 99.9% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important. Read more

This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification.
These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock this range from UV though to infra-red to meet most scientific instrumentation applications.
Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm and 6mm thk as standard.
We stock these 1 wave mirrors in a wide range of coatings to meet most applications:...
Enhanced aluminium 94%R for visible applications.
99.9% dielectric for laser use in visible applications.
UV aluminium for UV applications down to 180nm.
98.5% dielectric for laser use in the NIR applications.
Ion plated silver for NIR-2000nm applications.
Protected gold for 750nm to far infra-red applications.
Our guaranteed 1 wave front surface mirrors are typically used in more demanding imaging applications where image quality is important.
Read more

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MEE4003
Product Name Plane Mirror 1 wave over 25mm Grade Enh/Ali (94% visible) 40x40x6mmthk
Wavelength Range 450 to 650 nm (4500 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details