Knight Optical (UK) Ltd Concave Mirror 25mmdia x 75mm F.L. MCQ7525

Description
Concave mirrors can be used to create images of light sources. Concave mirrors can be tricky to use as the object and image will now exist in the same space. However concave mirrors have one incredible characteristic in that the image location and quality is completely independent of the wavelength and so does not create chromatic aberration unlike equivalent lens optics. This allows the design of very wide spectral range instruments and does allow a system that will work in the IR to be aligned using visible light. Concave mirrors are typically used in reflecting telescope, electron microscopes and a range of scientific instrumentation applications where there is a requirement to image distant objects. Our range of quality concave mirrors are coated for use in the visible and near infra-red regions. We can also strip the aluminium coating from our stock concave mirrors and coat with a desired coating, i.e. Protected Gold or UV aluminium. This can be done at short notice to create your bespoke custom concave mirror. This can be very helpful with development work.
Description
Concave mirrors can be used to create images of light sources. Concave mirrors can be tricky to use as the object and image will now exist in the same space. However concave mirrors have one incredible characteristic in that the image location and quality is completely independent of the wavelength and so does not create chromatic aberration unlike equivalent lens optics. This allows the design of very wide spectral range instruments and does allow a system that will work in the IR to be aligned using visible light. Concave mirrors are typically used in reflecting telescope, electron microscopes and a range of scientific instrumentation applications where there is a requirement to image distant objects. Our range of quality concave mirrors are coated for use in the visible and near infra-red regions. We can also strip the aluminium coating from our stock concave mirrors and coat with a desired coating, i.e. Protected Gold or UV aluminium. This can be done at short notice to create your bespoke custom concave mirror. This can be very helpful with development work.

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror 25mmdia x 75mm F.L. - MCQ7525 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Concave Mirror 25mmdia x 75mm F.L.
MCQ7525
Concave Mirror 25mmdia x 75mm F.L. MCQ7525
Concave mirrors can be used to create images of light sources. Concave mirrors can be tricky to use as the object and image will now exist in the same space. However concave mirrors have one incredible characteristic in that the image location and quality is completely independent of the wavelength and so does not create chromatic aberration unlike equivalent lens optics. This allows the design of very wide spectral range instruments and does allow a system that will work in the IR to be aligned using visible light. Concave mirrors are typically used in reflecting telescope, electron microscopes and a range of scientific instrumentation applications where there is a requirement to image distant objects. Our range of quality concave mirrors are coated for use in the visible and near infra-red regions. We can also strip the aluminium coating from our stock concave mirrors and coat with a desired coating, i.e. Protected Gold or UV aluminium. This can be done at short notice to create your bespoke custom concave mirror. This can be very helpful with development work.

Concave mirrors can be used to create images of light sources. Concave mirrors can be tricky to use as the object and image will now exist in the same space. However concave mirrors have one incredible characteristic in that the image location and quality is completely independent of the wavelength and so does not create chromatic aberration unlike equivalent lens optics. This allows the design of very wide spectral range instruments and does allow a system that will work in the IR to be aligned using visible light.
Concave mirrors are typically used in reflecting telescope, electron microscopes and a range of scientific instrumentation applications where there is a requirement to image distant objects.

Our range of quality concave mirrors are coated for use in the visible and near infra-red regions. We can also strip the aluminium coating from our stock concave mirrors and coat with a desired coating, i.e. Protected Gold or UV aluminium. This can be done at short notice to create your bespoke custom concave mirror. This can be very helpful with development work.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MCQ7525
Product Name Concave Mirror 25mmdia x 75mm F.L.
Wavelength Range 450 to 650 nm (4500 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm - 20D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details