Knight Optical (UK) Ltd Planoconvex Lens UVFS 25mmdia x 30mm F.L. Uncoated LXS3025

Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet
Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Lens UVFS 25mmdia x 30mm F.L. Uncoated - LXS3025 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Lens UVFS 25mmdia x 30mm F.L. Uncoated
LXS3025
Planoconvex Lens UVFS 25mmdia x 30mm F.L. Uncoated LXS3025
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications.

Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%.

Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS3025
Product Name Planoconvex Lens UVFS 25mmdia x 30mm F.L. Uncoated
Focal Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 234 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 38 mm (1.5 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details