Knight Optical (UK) Ltd Planoconvex Lens UVFS 12.5mmdia x 30mm F.L. Uncoated LXS3012

Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet
Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Lens UVFS 12.5mmdia x 30mm F.L. Uncoated - LXS3012 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Lens UVFS 12.5mmdia x 30mm F.L. Uncoated
LXS3012
Planoconvex Lens UVFS 12.5mmdia x 30mm F.L. Uncoated LXS3012
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications.

Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%.

Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS3012
Product Name Planoconvex Lens UVFS 12.5mmdia x 30mm F.L. Uncoated
Focal Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Meniscus Lenses - LMS-254-R1266-R3220-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details