Knight Optical (UK) Ltd Biconvex Lens UVFS 25mmdia x 25mm F.L. Uncoated LXS2525

Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet
Description
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens UVFS 25mmdia x 25mm F.L. Uncoated - LXS2525 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens UVFS 25mmdia x 25mm F.L. Uncoated
LXS2525
Biconvex Lens UVFS 25mmdia x 25mm F.L. Uncoated LXS2525
Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces. Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally biconvex lenses have the same radius of curvature on both spherical surfaces.

Our stock range of quality grade UV Grade Fused Silica lenses are available uncoated or AR coated for ultra-violet applications from 248-400nm although the lens can work down at 185nm through to NIR applications at 2000nm. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS2525
Product Name Biconvex Lens UVFS 25mmdia x 25mm F.L. Uncoated
Focal Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Positive Fresnel Lense - SC 259 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 18.3 mm (0.7205 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -50.2 mm FL, 1064 nm - CSV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details