Knight Optical (UK) Ltd Planoconvex Lens UVFS 12.5mmdia x 20mm F.L. Uncoated LXS2012

Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet
Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Lens UVFS 12.5mmdia x 20mm F.L. Uncoated - LXS2012 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Lens UVFS 12.5mmdia x 20mm F.L. Uncoated
LXS2012
Planoconvex Lens UVFS 12.5mmdia x 20mm F.L. Uncoated LXS2012
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications.

Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%.

Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS2012
Product Name Planoconvex Lens UVFS 12.5mmdia x 20mm F.L. Uncoated
Focal Length 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Laser Lenses - 194054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details