Knight Optical (UK) Ltd Planoconvex Lens UVFS 4mmdia x 5mm F.L. Uncoated LXS0504

Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet
Description
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Lens UVFS 4mmdia x 5mm F.L. Uncoated - LXS0504 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Lens UVFS 4mmdia x 5mm F.L. Uncoated
LXS0504
Planoconvex Lens UVFS 4mmdia x 5mm F.L. Uncoated LXS0504
These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications. Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%. Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

These simple fused silica planoconvex lenses have a convex spherical face and a plano face resulting in a positive focal length. Synthetic fused silica fused is an excellent choice of material for deep ultra-violet spectral range applications. UV grade fused silica has exceptional chemical purity, excellent thermal properties with low fluorescence making an ideal choice for medical fluorescence applications.

Our stock range of planoconvex UV grade fused silica lenses (PCX lenses) are available uncoated or antireflective coated on both faces with multilayer AR for 248-400nm use. However UV grade fused silica can be used efficiently at 185nm transmitting over 85%.

Please note we also stock a full range of BK7 or equivalent type planoconvex lenses uncoated and AR coated for visible, NIR and Telecoms wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LXS0504
Product Name Planoconvex Lens UVFS 4mmdia x 5mm F.L. Uncoated
Focal Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 150 mm FL, FS, 430-700 nm - CSX150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Positive Fresnel Lense - SC 926 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 16.1 mm (0.6339 inch)
View Details