Knight Optical (UK) Ltd Condenser Lens 150mmdia x 350mm F.L. Uncoated LSQ350150

Description
Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.
Datasheet
Description
Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Condenser Lens 150mmdia x 350mm F.L. Uncoated
LSQ350150
Condenser Lens 150mmdia x 350mm F.L. Uncoated LSQ350150
Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.

Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices.

Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm.

Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LSQ350150
Product Name Condenser Lens 150mmdia x 350mm F.L. Uncoated
Focal Length 350 mm (13.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-508-R1292-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -129 mm (-5.09 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details