Knight Optical (UK) Ltd Condenser Lens 114mmdia x 250mm F.L. Uncoated LSQ250114

Description
Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.
Datasheet
Description
Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Condenser Lens 114mmdia x 250mm F.L. Uncoated
LSQ250114
Condenser Lens 114mmdia x 250mm F.L. Uncoated LSQ250114
Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.

Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices.

Our stock range of high quality planoconvex condenser lenses are available direct from this page with focal lengths between 250mm to 500mm and diameters between 114mm and 250mm.

Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry. We are able to supply bespoke condenser lenses up to 500mm diameter and more, designed to fit individual applications. For more information on our custom lens service, or to enquire about any of our other optical components, contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LSQ250114
Product Name Condenser Lens 114mmdia x 250mm F.L. Uncoated
Focal Length 250 mm (9.84 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
BK7 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Application Ultraviolet
Materials BK7 Glass; Ultra-violet grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Laser Lenses - 2107334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details
Positive Fresnel Lense - SC 230 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 6.3 mm (0.2480 inch)
View Details