Knight Optical (UK) Ltd Half Ball Lens Sapphire 4mmdia x 2.603mm F.L. LSH0400

Description
Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights. Our custom ball and half ball capability sheet can be found here. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..
Datasheet
Description
Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights. Our custom ball and half ball capability sheet can be found here. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Half Ball Lens Sapphire 4mmdia x 2.603mm F.L.
LSH0400
Half Ball Lens Sapphire 4mmdia x 2.603mm F.L. LSH0400
Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights. Our custom ball and half ball capability sheet can be found here. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..

Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application.

Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning.

Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights.

Our custom ball and half ball capability sheet can be found here.

Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LSH0400
Product Name Half Ball Lens Sapphire 4mmdia x 2.603mm F.L.
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, Uncoated - CSV300 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Laser Lenses - 1271544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type C2
Lens Features Laser / Heat Resistant
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details