Knight Optical (UK) Ltd Rod Lens 6mmdia x 20mm x 4.7mm F.L. LRG0620

Description
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.
Datasheet
Description
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Rod Lens 6mmdia x 20mm x 4.7mm F.L.
LRG0620
Rod Lens 6mmdia x 20mm x 4.7mm F.L. LRG0620
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.

Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam.
Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation.

This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LRG0620
Product Name Rod Lens 6mmdia x 20mm x 4.7mm F.L.
Focal Length 4.7 mm (0.1850 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Optical BK7 Glass Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Ball
Materials BK7 Glass
Surface Quality 40-20 Scratch / Dig
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details