Knight Optical (UK) Ltd Rod Lens 4mmdia x 16mm x 3.1mm F.L. LRG0316

Description
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.
Datasheet
Description
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Rod Lens 4mmdia x 16mm x 3.1mm F.L.
LRG0316
Rod Lens 4mmdia x 16mm x 3.1mm F.L. LRG0316
Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam. Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation. This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.

Rod Lenses are a special variant of cylindrical lenses. They are complete rods where the light passes through the sides of the rod and focuses a line. Rod lenses have an outside face that is polished and the ends ground. The table below gives angular lengths of the line for a 1mm diameter laser beam. Typical uses for rod lenses would be to generate a line image from a circular laser beam.
Knight Optical supply rod lenses both mounted and unmounted. Our mounted rod lenses can be easily attached to laser heads and then easily rotated into the correct orientation.

This range is manufactured from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light pipe homogenising rods. Please contact our technical sales team with your custom rod lens requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LRG0316
Product Name Rod Lens 4mmdia x 16mm x 3.1mm F.L.
Focal Length 3.1 mm (0.1220 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - SC 259 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -18.3 mm (-0.7205 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 245-440 nm - CSV100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Laser Lenses - 194048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Features Laser / Heat Resistant
View Details