Knight Optical (UK) Ltd Planoconvex Lens N-BK7 6mmdia x 8mm F.L. Uncoated LPV0806

Description
Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request. We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet
Description
Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request. We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Lens N-BK7 6mmdia x 8mm F.L. Uncoated - LPV0806 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Lens N-BK7 6mmdia x 8mm F.L. Uncoated
LPV0806
Planoconvex Lens N-BK7 6mmdia x 8mm F.L. Uncoated LPV0806
Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request. We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Planoconvex lenses have one plane and one convex surface and have a positive focal length. Planoconvex lenses are typically used for focusing or collecting light in optical systems. Plano-convex lenses are normally made of a medium index crown glass such as BK7 or equivalent or BaK4 or equivalent however for lower spherical aberrations lenses high index glass is used typically SF11 or equivalent. Planoconvex lenses form a moderate quality image close to the axis but usually the chromatic aberration is serious. They are generally used as elements within a more complex lens system or optical instrument in imaging systems, lasers and detectors.

Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for visible applications through to NIR applications. We aare able to supply alternative coatings including AR coated for telecoms IR applications on request.

We can offer custom planoconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LPV0806
Product Name Planoconvex Lens N-BK7 6mmdia x 8mm F.L. Uncoated
Focal Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 6973581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Moulded multi rod
Lens Features Laser / Heat Resistant
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 38.1 mm, Uncoated - CKX038 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details