Knight Optical (UK) Ltd Plastic Planoconvex Lens 22mmdia x 34.8mm F.L. LPP2235

Description
Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality. Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications. Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.
Datasheet
Description
Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality. Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications. Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Planoconvex Lens 22mmdia x 34.8mm F.L. - LPP2235 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Planoconvex Lens 22mmdia x 34.8mm F.L.
LPP2235
Plastic Planoconvex Lens 22mmdia x 34.8mm F.L. LPP2235
Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality. Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications. Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.

Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality.

Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications.
Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LPP2235
Product Name Plastic Planoconvex Lens 22mmdia x 34.8mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-254-R1033-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -103 mm (-4.07 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details