Knight Optical (UK) Ltd Plastic Biconvex Lens Set 10pcs 10mmdia x 10.3mm F.L. LPP1009-ST

Description
Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality. Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications. Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.
Datasheet
Description
Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality. Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications. Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Biconvex Lens Set 10pcs 10mmdia x 10.3mm F.L. - LPP1009-ST - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Biconvex Lens Set 10pcs 10mmdia x 10.3mm F.L.
LPP1009-ST
Plastic Biconvex Lens Set 10pcs 10mmdia x 10.3mm F.L. LPP1009-ST
Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality. Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications. Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.

Most of the single lens forms, planoconvex, planoconcave, meniscus and aspheric, are available in plastic. Plastic lenses are generally cheaper and lighter than glass equivalents but of lower quality.

Plastic lenses are not as robust as glass as they can scratch more easily and some will deteriorate when exposed to UV light. If they are to be used outside the visible, in the UV or near IR regions, then their transmission must be checked. Plastic lenses are typically used in low cost collimators, torches and lighting applications.
Knight Optical can supply competitive quotes on plastic lenses with low cost tooling for low quality though to high quality production runs by utilising single and multi-cavity tooling to suite your application, please enquire. We also have the facility to offer low run CNC manufacturing for small quality designs.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LPP1009-ST
Product Name Plastic Biconvex Lens Set 10pcs 10mmdia x 10.3mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details