Knight Optical (UK) Ltd Planoconcave Lens N-SF11 12.5mmdia x 50mm F.L. Uncoated LNQ5012

Description
Concave lenses, are a simple lens with one spherical face and one flat plano face. Because the spherical face is concave the lens has a negative focal length, allowing the part to increase the divergence of convergent light. Concave lenses can be used to balance out the spherical aberrations caused by other lenses. This makes concave lenses very useful for controlling laser beams. Being a simple lens, concave lenses have a broad range of applications including, but not limited to, focussing and control of laser beams, moderate quality imaging and other optical instruments. In a multi-element optical system they reduce the power of the system. Used on their own they form a diverging cone or virtual image. A typical use for concave lenses would be in a beam expander. Knight Optical stock a range of concave lenses from commercial grade to high quality N-BK7 or equivalent type. Our stock range of concave lens sets are helpfull for design and laboratory use. All lenses can be edged down to smaller sizes at short notice. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality concave lenses can improve your instrumentation and supply chain experience.
Datasheet
Description
Concave lenses, are a simple lens with one spherical face and one flat plano face. Because the spherical face is concave the lens has a negative focal length, allowing the part to increase the divergence of convergent light. Concave lenses can be used to balance out the spherical aberrations caused by other lenses. This makes concave lenses very useful for controlling laser beams. Being a simple lens, concave lenses have a broad range of applications including, but not limited to, focussing and control of laser beams, moderate quality imaging and other optical instruments. In a multi-element optical system they reduce the power of the system. Used on their own they form a diverging cone or virtual image. A typical use for concave lenses would be in a beam expander. Knight Optical stock a range of concave lenses from commercial grade to high quality N-BK7 or equivalent type. Our stock range of concave lens sets are helpfull for design and laboratory use. All lenses can be edged down to smaller sizes at short notice. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality concave lenses can improve your instrumentation and supply chain experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Planoconcave Lens N-SF11 12.5mmdia x 50mm F.L. Uncoated
LNQ5012
Planoconcave Lens N-SF11 12.5mmdia x 50mm F.L. Uncoated LNQ5012
Concave lenses, are a simple lens with one spherical face and one flat plano face. Because the spherical face is concave the lens has a negative focal length, allowing the part to increase the divergence of convergent light. Concave lenses can be used to balance out the spherical aberrations caused by other lenses. This makes concave lenses very useful for controlling laser beams. Being a simple lens, concave lenses have a broad range of applications including, but not limited to, focussing and control of laser beams, moderate quality imaging and other optical instruments. In a multi-element optical system they reduce the power of the system. Used on their own they form a diverging cone or virtual image. A typical use for concave lenses would be in a beam expander. Knight Optical stock a range of concave lenses from commercial grade to high quality N-BK7 or equivalent type. Our stock range of concave lens sets are helpfull for design and laboratory use. All lenses can be edged down to smaller sizes at short notice. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality concave lenses can improve your instrumentation and supply chain experience.

Concave lenses, are a simple lens with one spherical face and one flat plano face. Because the spherical face is concave the lens has a negative focal length, allowing the part to increase the divergence of convergent light. Concave lenses can be used to balance out the spherical aberrations caused by other lenses. This makes concave lenses very useful for controlling laser beams.

Being a simple lens, concave lenses have a broad range of applications including, but not limited to, focussing and control of laser beams, moderate quality imaging and other optical instruments. In a multi-element optical system they reduce the power of the system. Used on their own they form a diverging cone or virtual image. A typical use for concave lenses would be in a beam expander.

Knight Optical stock a range of concave lenses from commercial grade to high quality N-BK7 or equivalent type. Our stock range of concave lens sets are helpfull for design and laboratory use. All lenses can be edged down to smaller sizes at short notice.

Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality concave lenses can improve your instrumentation and supply chain experience.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LNQ5012
Product Name Planoconcave Lens N-SF11 12.5mmdia x 50mm F.L. Uncoated
Focal Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, Uncoated - KBX019 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Positive Fresnel Lense - SC 255 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 128 mm (5.05 inch)
View Details