Knight Optical (UK) Ltd Reverse Configuration Fresnel Lens Solar (Circular) 400mm F.L. 673mmdia aperture 2mmthk LFS400780

Description
Please note; Due to the size of some of these lenses, we may need charge an additional fee for shipping. If you would like further details, please send your request to customerservices@kni ghtoptical.co.uk LFS350003 will be discontinued once out of stock. Knight Optical provide specially designed Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus the light. Our Standard Fresnel Lenses can also be used in this manner, but are not optimised for this application so typically used in the opposite way. A larger surface can be assembled using single lenses as segments, making it ideal for solar concentration. Our stock range are manufactured from PMMA, and range from 100mmx100mm to 1400mmx1050mm.
Datasheet
Description
Please note; Due to the size of some of these lenses, we may need charge an additional fee for shipping. If you would like further details, please send your request to customerservices@kni ghtoptical.co.uk LFS350003 will be discontinued once out of stock. Knight Optical provide specially designed Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus the light. Our Standard Fresnel Lenses can also be used in this manner, but are not optimised for this application so typically used in the opposite way. A larger surface can be assembled using single lenses as segments, making it ideal for solar concentration. Our stock range are manufactured from PMMA, and range from 100mmx100mm to 1400mmx1050mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Configuration Fresnel Lens Solar (Circular) 400mm F.L. 673mmdia aperture 2mmthk - LFS400780 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Reverse Configuration Fresnel Lens Solar (Circular) 400mm F.L. 673mmdia aperture 2mmthk
LFS400780
Reverse Configuration Fresnel Lens Solar (Circular) 400mm F.L. 673mmdia aperture 2mmthk LFS400780
Please note; Due to the size of some of these lenses, we may need charge an additional fee for shipping. If you would like further details, please send your request to customerservices@kni ghtoptical.co.uk LFS350003 will be discontinued once out of stock. Knight Optical provide specially designed Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus the light. Our Standard Fresnel Lenses can also be used in this manner, but are not optimised for this application so typically used in the opposite way. A larger surface can be assembled using single lenses as segments, making it ideal for solar concentration. Our stock range are manufactured from PMMA, and range from 100mmx100mm to 1400mmx1050mm.

Please note;
Due to the size of some of these lenses, we may need charge an additional fee for shipping. If you would like further details, please send your request to customerservices@knightoptical.co.uk

LFS350003 will be discontinued once out of stock.

Knight Optical provide specially designed Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus the light. Our Standard Fresnel Lenses can also be used in this manner, but are not optimised for this application so typically used in the opposite way.

A larger surface can be assembled using single lenses as segments, making it ideal for solar concentration.

Our stock range are manufactured from PMMA, and range from 100mmx100mm to 1400mmx1050mm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LFS400780
Product Name Reverse Configuration Fresnel Lens Solar (Circular) 400mm F.L. 673mmdia aperture 2mmthk
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm, -6.4mm FL, Uncoated - CKV006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details