Knight Optical (UK) Ltd Calcium Fluoride (CaF2) UV Grade Planoconvex Lens 25mm dia x 53.1mm FL LFL2553

Description
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ lenses either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock lenses are available in a range of commonly requested sizes between 12.7mm diameter to 38.1mm diameter and up to 500mm focal length. Stock lenses can be edged down in house to meet individual customer's requirements. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride lenses and service can improve your instrumentation and supply chain experience.
Datasheet
Description
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ lenses either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock lenses are available in a range of commonly requested sizes between 12.7mm diameter to 38.1mm diameter and up to 500mm focal length. Stock lenses can be edged down in house to meet individual customer's requirements. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride lenses and service can improve your instrumentation and supply chain experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calcium Fluoride (CaF2) UV Grade Planoconvex Lens 25mm dia x 53.1mm FL - LFL2553 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Calcium Fluoride (CaF2) UV Grade Planoconvex Lens 25mm dia x 53.1mm FL
LFL2553
Calcium Fluoride (CaF2) UV Grade Planoconvex Lens 25mm dia x 53.1mm FL LFL2553
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ lenses either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock lenses are available in a range of commonly requested sizes between 12.7mm diameter to 38.1mm diameter and up to 500mm focal length. Stock lenses can be edged down in house to meet individual customer's requirements. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride lenses and service can improve your instrumentation and supply chain experience.

Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made.
Knight Optical supply a range of quality CaF₂ lenses either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock lenses are available in a range of commonly requested sizes between 12.7mm diameter to 38.1mm diameter and up to 500mm focal length. Stock lenses can be edged down in house to meet individual customer's requirements.
Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride lenses and service can improve your instrumentation and supply chain experience.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LFL2553
Product Name Calcium Fluoride (CaF2) UV Grade Planoconvex Lens 25mm dia x 53.1mm FL
Lens Application Ultraviolet
Focal Length 53.1 mm (2.09 inch)
Center Thickness 0.2000 mm (0.0079 inch)
Edge Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Positive Fresnel Lense - SC 239 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 103 mm (4.05 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1064nm - KBX073AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details