Knight Optical (UK) Ltd Cylindrical/Linear Fresnel Lens PMMA 40mm F.L. 90x22mm LFF4090

Description
Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.
Datasheet
Description
Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical/Linear Fresnel Lens PMMA 40mm F.L. 90x22mm - LFF4090 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Cylindrical/Linear Fresnel Lens PMMA 40mm F.L. 90x22mm
LFF4090
Cylindrical/Linear Fresnel Lens PMMA 40mm F.L. 90x22mm LFF4090
Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.

Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems.

This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LFF4090
Product Name Cylindrical/Linear Fresnel Lens PMMA 40mm F.L. 90x22mm
Lens Type Cylindrical Lens; Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Positive Fresnel Lense - SC 245 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 10.8 mm (0.4252 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,1000-1550nm - CKV075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details