Knight Optical (UK) Ltd Cylindrical/Linear Fresnel Lens PMMA 7mm F.L. 100x14mm LFF07100

Description
Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.
Datasheet
Description
Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical/Linear Fresnel Lens PMMA 7mm F.L. 100x14mm - LFF07100 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Cylindrical/Linear Fresnel Lens PMMA 7mm F.L. 100x14mm
LFF07100
Cylindrical/Linear Fresnel Lens PMMA 7mm F.L. 100x14mm LFF07100
Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.

Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the lens is so thin little light is lost by absorption. Although the image quality is generally poor, fresnel lenses can be desirable for use in condenser and lighting systems to collimate and collect light in equipment such as sensors or communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems.

This stock range of cylindrical fresnel lenses focus light in one direction rather than focusing to a point. This range of cylindrical fresnel lenses is uncoated however antireflective coatings can be applied at short notice.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LFF07100
Product Name Cylindrical/Linear Fresnel Lens PMMA 7mm F.L. 100x14mm
Lens Type Cylindrical Lens; Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 2388156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type DOE
Lens Features Laser / Heat Resistant
View Details
Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19.0 mm, -50 mm FL, 1064 nm - CKV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details