Knight Optical (UK) Ltd Doublet Lens 4.7mmdia x 25mm F.L. LDB2505

Description
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet
Description
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doublet Lens 4.7mmdia x 25mm F.L. - LDB2505 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Doublet Lens 4.7mmdia x 25mm F.L.
LDB2505
Doublet Lens 4.7mmdia x 25mm F.L. LDB2505
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams.

These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes.

We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LDB2505
Product Name Doublet Lens 4.7mmdia x 25mm F.L.
Focal Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Positive Fresnel Lense - SC 208 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 279 mm (11 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 75.6mm, 650-1000nm - CKX075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 72.27 mm (2.85 inch)
Center Thickness 5.12 mm (0.2016 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details